DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 100 110 120 130 140 150 159 160 161 162 163 164 165 166 167 168 169 170 171 180 190 200 203
Product Name Notes
"COAX CBL 1.0/2.3 TO BNC 12"""
"COAX CBL 1.0/2.3 TO BNC 36"""
"COAX CBL 2.4MM TO 2.92MM 12"""
"COAX CBL 2.4MM TO 2.92MM 24"""
"COAX CBL 2.4MM TO 2.92MM 36"""
"COAX CBL 2.4MM TO 2.92MM 6"""
"COAX CBL 4.3/10 TO 4.3/10 12"""
"COAX CBL 4.3/10 TO 4.3/10 36"""
"COAX CBL 4.3/10 TO 7/16 DIN 12"""
"COAX CBL 4.3/10 TO 7/16 DIN 24"""
"COAX CBL 4.3/10 TO 7/16 DIN 36"""
"COAX CBL 4.3/10 TO NEX 12"""
"COAX CBL 4.3/10 TO NEX 36"""
"COAX CBL 7/16 DIN TO N-TYPE 12"""
"COAX CBL 7/16 DIN TO N-TYPE 24"""
"COAX CBL 7/16 DIN TO N-TYPE 36"""
"COAX CBL BNC TO BNC 12"""
"COAX CBL BNC TO BNC 36"""
"COAX CBL BNC TO HD-BNC 12"""
"COAX CBL BNC TO HD-BNC 36"""
"COAX CBL FAKRA TO FAKRA 24"""
"COAX CBL FAKRA TO FAKRA 36"""
"COAX CBL HD-BNC TO HD-BNC 36"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 19.6"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL RP-SMA TO TNC 12"""
"COAX CBL RP-SMA TO TNC 24"""
"COAX CBL RP-SMA TO TNC 36"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 36"""
7/16 DIN MALE TO 7/16 DIN MALE C
COAX CABLE BNC TO BNC 6'
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CBL 1.0/2.3 TO BNC 10'
COAX CBL 1.0/2.3 TO BNC 25'
COAX CBL 1.0/2.3 TO BNC 6'
COAX CBL 2.4MM TO 2.92MM 4'
COAX CBL 4.3/10 TO 4.3/10 5'
COAX CBL 4.3/10 TO 7/16 DIN 3.3'
COAX CBL 4.3/10 TO 7/16 DIN 4'
COAX CBL 4.3/10 TO 7/16 DIN 4.9'
COAX CBL 4.3/10 TO 7/16 DIN 5'
COAX CBL 4.3/10 TO 7/16 DIN 6.6'
COAX CBL 4.3/10 TO 7/16 DIN
COAX CBL 4.3/10 TO NEX 5'
COAX CBL 7/16 DIN TO 7/16 DIN 4'
COAX CBL 7/16 DIN TO 7/16 DIN 5'
COAX CBL 7/16 DIN TO 7/16 DIN
COAX CBL 7/16 DIN TO N-TYPE 10'
COAX CBL 7/16 DIN TO N-TYPE 15'
COAX CBL 7/16 DIN TO N-TYPE 3.3'
COAX CBL 7/16 DIN TO N-TYPE 4'
COAX CBL 7/16 DIN TO N-TYPE 4.9'
COAX CBL 7/16 DIN TO N-TYPE 5'
COAX CBL 7/16 DIN TO N-TYPE 6.6'
COAX CBL 7/16 DIN TO N-TYPE
COAX CBL BNC TO BNC 10'
COAX CBL BNC TO BNC 25'
COAX CBL BNC TO HD-BNC 10'
COAX CBL BNC TO HD-BNC 25'
COAX CBL BNC TO HD-BNC 6'
COAX CBL FAKRA TO FAKRA 3.3'
COAX CBL FAKRA TO FAKRA 4'
COAX CBL FAKRA TO FAKRA 6.6'
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 4.9'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL RP-SMA TO TNC 4'
COAX CBL RP-SMA TO TNC 6'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6.6'
Fire Rated 4.3-10 Male to 4.3-10
Fire Rated 4.3-10 Male to NEX10
Fire Rated 7/16 DIN Female to N
Fire Rated 7/16 DIN Male Right A
Fire Rated 7/16 DIN Male to 7/16
Fire Rated N Male to N Female Bu
Fire Rated N Male to N Female Ca
MMCX PLUG TO SMP FEMALE RIGHT AN
N Male Right Angle to N Female B
N MALE TO N MALE RIGHT ANGLE LOW
SMA MALE TO N MALE LOW LOSS CABL
SMA Male to SMA Male Low Loss Ca
WATERPROOF IP68 7/16 DIN FEMALE
WATERPROOF IP68 N MALE (PLUG) RI
WATERPROOF IP68 N MALE (PLUG) TO

<< Prev Next >>