Heyco Products, Inc. Push-In Rivets 9064

Description
Push-In Rivets
Request a Quote Datasheet
Description
Push-In Rivets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - 9064 - bisco industries
Anaheim, CA, United States
Push-In Rivets
9064
Push-In Rivets 9064
Push-In Rivets

Push-In Rivets

Supplier's Site Datasheet
Rivets - 3720-9064-ND - DigiKey
Thief River Falls, MN, United States
"Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon"

"Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Rivets Rivets
Product Number 9064 3720-9064-ND
Product Name Push-In Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-518-312-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Key Hole Panel Rivet - 3303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Drive Rivet, Universal Head, 4.8 mm - 38-106-04-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 3799810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Finish Plain
Body / Shank Diameter 0.2165 inch (5.5 mm)
View Details