Essentra Components Push-In Rivets - Drive Fasteners DF-137-030

Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet
Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Drive Fasteners - DF-137-030 - Essentra Components
Erie, PA, USA
Push-In Rivets - Drive Fasteners
DF-137-030
Push-In Rivets - Drive Fasteners DF-137-030
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials

These drive fasteners are a multi-purpose, front loaded fastener
They have a hollow body which increases their flexibility for ease of insertion and removal
Can be used as a decorative hole plug
Easily inserted by hand
Available in both UL94 V-2 and UL94 V-0 rated materials

Supplier's Site
Rivets - RPC1730-ND - DigiKey
Thief River Falls, MN, United States
"0.134"" (3.40mm) Mounting Button 0.039"" ~ 0.216"" (0.99mm ~ 5.49mm) Grip Range Acetal"

"0.134"" (3.40mm) Mounting Button 0.039"" ~ 0.216"" (0.99mm ~ 5.49mm) Grip Range Acetal"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number DF-137-030 RPC1730-ND
Product Name Push-In Rivets - Drive Fasteners Rivets
Material Plastic; Acetal Plastic; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-470-2-0-B - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Nylon Panel Snap Rivet - 3449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Rivets - 2067758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1614 inch (4.1 mm)
View Details