Heyco Products, Inc. Rivets 9078

Description
"Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - 3720-9078-ND - DigiKey
Thief River Falls, MN, United States
"Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon"

"Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon"

Buy Now Datasheet
Push-In Rivets - 9078 - bisco industries
Anaheim, CA, United States
Push-In Rivets
9078
Push-In Rivets 9078
Push-In Rivets

Push-In Rivets

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Rivets Rivets
Product Number 3720-9078-ND 9078
Product Name Rivets Push-In Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-420-165-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-06-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Rivets - 2231103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details