Essentra Components Push-In Rivets - Drive Fasteners DF-137-031

Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet
Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Drive Fasteners - DF-137-031 - Essentra Components
Erie, PA, USA
Push-In Rivets - Drive Fasteners
DF-137-031
Push-In Rivets - Drive Fasteners DF-137-031
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials

These drive fasteners are a multi-purpose, front loaded fastener
They have a hollow body which increases their flexibility for ease of insertion and removal
Can be used as a decorative hole plug
Easily inserted by hand
Available in both UL94 V-2 and UL94 V-0 rated materials

Supplier's Site
Rivets - RPC3047-ND - DigiKey
Thief River Falls, MN, United States
"0.134"" (3.40mm) Mounting Button 0.039"" ~ 0.216"" (0.99mm ~ 5.49mm) Grip Range Acetal"

"0.134"" (3.40mm) Mounting Button 0.039"" ~ 0.216"" (0.99mm ~ 5.49mm) Grip Range Acetal"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number DF-137-031 RPC3047-ND
Product Name Push-In Rivets - Drive Fasteners Rivets
Material Plastic; Acetal Plastic; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-06-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-518-312-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details