Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RIVETS
PHOENIX CONTACT USA
3240553 -- RIVETS
PHOENIX CONTACT USA
Rivets
3240553
Description
"0.189"" (4.80mm) Blind Rivet Grip Range Aluminum"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"0.189"" (4.80mm) Blind Rivet Grip Range Aluminum"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Rivets
3240553-ND
Rivets
3240553-ND
"0.189"" (4.80mm) Blind Rivet Grip Range Aluminum"
"0.189"" (4.80mm) Blind Rivet Grip Range Aluminum"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rivets
Product Number
3240553-ND
Product Name
Rivets
Rivet Type
Blind
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Internaly Threaded Rivet,Low profile head Closed End - Metric
AELS8-8125-7-9-B
Specs
Rivet Type
Blind; Metric; Rivet Nut
Head Type
Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material
Steel
View Details
ZAGO Manufacturing Company, Inc.
Six Lobe Sealing Rivets
View Details
Keystone Electronics Corp.
Key Hole Panel Rivet
3303
Specs
Rivet Type
Panel
Material
Plastic; Nylon
Head Diameter
0.2500 inch (6.35 mm)
View Details
2
suppliers
RS Components, Ltd.
Rivets
304082
Specs
Rivet Type
Snap; Snap
Material
Plastic; Nylon
Finish
Plain
View Details