Essentra Components Push-In Rivets - Clinch CR32-2-1

Description
These expansion rivets can be set "blind" without the need for access to the back of the panel Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side When sufficient force is applied, the mandrel will snap at its break point Installed with a pop rivet installation tool (not currently offered by Essentra) Provides an extremely strong hold Particularly good for soft materials
Request a Quote Datasheet
Description
These expansion rivets can be set "blind" without the need for access to the back of the panel Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side When sufficient force is applied, the mandrel will snap at its break point Installed with a pop rivet installation tool (not currently offered by Essentra) Provides an extremely strong hold Particularly good for soft materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Clinch - CR32-2-1 - Essentra Components
Erie, PA, USA
Push-In Rivets - Clinch
CR32-2-1
Push-In Rivets - Clinch CR32-2-1
These expansion rivets can be set "blind" without the need for access to the back of the panel Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side When sufficient force is applied, the mandrel will snap at its break point Installed with a pop rivet installation tool (not currently offered by Essentra) Provides an extremely strong hold Particularly good for soft materials

These expansion rivets can be set "blind" without the need for access to the back of the panel
Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side
When sufficient force is applied, the mandrel will snap at its break point
Installed with a pop rivet installation tool (not currently offered by Essentra)
Provides an extremely strong hold
Particularly good for soft materials

Supplier's Site
Rivets - RPC2239-ND - DigiKey
Thief River Falls, MN, United States
"0.126"" (3.20mm) Blind Rivet 0.157"" ~ 0.276"" (4.00mm ~ 7.00mm) Grip Range Nylon"

"0.126"" (3.20mm) Blind Rivet 0.157"" ~ 0.276"" (4.00mm ~ 7.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number CR32-2-1 RPC2239-ND
Product Name Push-In Rivets - Clinch Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-22-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-632-80-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details