Heat Sink BGA Aluminum 4.0W @ 80°C Top Mount
AAVID THERMALLOY 374424B00035GHeat Sink, Square, PCB, For Ball Grid Arrays, BGA, 20.3 C/W, 18 mm, 27 mm, 27 mm
Heat Sink, Square, PCB, For Ball Grid Arrays, BGA, 20.3 C/W, 18 mm, 27 mm, 27 mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 103926 | HS319-ND | 4-374424B00035G | 51R8104 |
| Product Name | Heatsinks | Heat Sinks | AAVID THERMALLOY 374424B00035GHeat Sink, Square, PCB, For Ball Grid Arrays, BGA, 20.3 C/W, 18 mm, 27 mm, 27 mm | Heat Sink, Square, Pcb, For Ball Grid Arrays, Bga, 20.3 C/w, 18 Mm, 27 Mm, 27 Mm Rohs Compliant Boyd |
| L | 27 mm (1.06 inch) | |||
| W | 27 mm (1.06 inch) | |||
| H | 18 mm (0.7087 inch) | |||
| Mounting | Adhesive foil | Tape or adhesive compound |