Boyd Heat Sinks 529901B02500G

Description
Heat Sink TO-218 Aluminum 12.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218 Aluminum 12.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 529901B02500G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-218 Aluminum 12.0W @ 50°C Board Level, Vertical

Heat Sink TO-218 Aluminum 12.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 58P0549 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
58P0549
Heat Sink; Thermal Resistance Boyd 58P0549
HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
HEATSINK TO-218 SOLDER PIN - 4-529901B02500G - Utmel Electronic Limited
Hong Kong, China
HEATSINK TO-218 SOLDER PIN
4-529901B02500G
HEATSINK TO-218 SOLDER PIN 4-529901B02500G
HEATSINK TO-218 SOLDER PIN

HEATSINK TO-218 SOLDER PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 529901B02500G-ND 58P0549 4-529901B02500G
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd HEATSINK TO-218 SOLDER PIN
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 4.5 °C / W 4.5 °C / W
Material Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1235639 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 12 mm (0.4724 inch)
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details