Boyd 043196 HS TO-220 W/PINS BLK 2" 529902B02500G

Description
043196 HS TO-220 W/PINS BLK 2"
Request a Quote Datasheet
Description
043196 HS TO-220 W/PINS BLK 2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
043196 HS TO-220 W/PINS BLK 2
Wilmington, MA, United States
043196 HS TO-220 W/PINS BLK 2"
529902B02500G
043196 HS TO-220 W/PINS BLK 2" 529902B02500G
043196 HS TO-220 W/PINS BLK 2"

043196 HS TO-220 W/PINS BLK 2"

Buy Now
Heat Sinks - HS374-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS374-ND
Heat Sinks HS374-ND
Heat Sink TO-220 Aluminum 6.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - 529902B02500G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
529902B02500G
Fans, Thermal Management - Thermal - Heat Sinks 529902B02500G
Win Source Part Number: 1228821-529902B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 2.000" (50.80mm) Standard Package: 250 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On and PC Pin Width: 1.650" (41.91mm) Power Dissipation @ Temperature Rise: 6.0W @ 30°C Thermal Resistance @ Forced Air Flow: 1.50°C/W @ 500 LFM Thermal Resistance @ Natural: 4.50°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 529902B02500G.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: 043196,HS374 Base Product Number: 529902 Fin Height: 1.000" (25.40mm)

Win Source Part Number: 1228821-529902B02500G
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level, Vertical
Package: Bulk
Length: 2.000" (50.80mm)
Standard Package: 250
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Bolt On and PC Pin
Width: 1.650" (41.91mm)
Power Dissipation @ Temperature Rise: 6.0W @ 30°C
Thermal Resistance @ Forced Air Flow: 1.50°C/W @ 500 LFM
Thermal Resistance @ Natural: 4.50°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 529902B02500G.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: 043196,HS374
Base Product Number: 529902
Fin Height: 1.000" (25.40mm)

Buy Now Datasheet
HEATSINK TO-220 W/PINS BLK 2
Hong Kong, China
HEATSINK TO-220 W/PINS BLK 2"
4-529902B02500G
HEATSINK TO-220 W/PINS BLK 2" 4-529902B02500G
HEATSINK TO-220 W/PINS BLK 2"

HEATSINK TO-220 W/PINS BLK 2"

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 18M8165 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8165
Heat Sink; Thermal Resistance Boyd 18M8165
HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number 529902B02500G HS374-ND 529902B02500G 4-529902B02500G 18M8165
Product Name 043196 HS TO-220 W/PINS BLK 2" Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks HEATSINK TO-220 W/PINS BLK 2" Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 4.5 °C / W 4.5 °C / W
Material Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details