Boyd Heat Sink; Thermal Resistance Boyd 241402B91200G

Description
HEAT SINK; Thermal Resistance:7.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:5.99mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:7.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:5.99mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 51M4830 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51M4830
Heat Sink; Thermal Resistance Boyd 51M4830
HEAT SINK; Thermal Resistance:7.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:5.99mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.4°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:5.99mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink, Fin, ROHS COMPLIANT - 17006-241402B91200G - Utmel Electronic Limited
Hong Kong, China
Heat Sink, Fin, ROHS COMPLIANT
17006-241402B91200G
Heat Sink, Fin, ROHS COMPLIANT 17006-241402B91200G
Heat Sink, Fin, ROHS COMPLIANT

Heat Sink, Fin, ROHS COMPLIANT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks
Product Number 51M4830 17006-241402B91200G
Product Name Heat Sink; Thermal Resistance Boyd Heat Sink, Fin, ROHS COMPLIANT
L 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details