Boyd Heat Sinks 566010B03400G

Description
Heat Sink Multiwatt, SIP Aluminum 2.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink Multiwatt, SIP Aluminum 2.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS377-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS377-ND
Heat Sinks HS377-ND
Heat Sink Multiwatt, SIP Aluminum 2.0W @ 30°C Board Level, Vertical

Heat Sink Multiwatt, SIP Aluminum 2.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 64M2128 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
64M2128
Heat Sink; Thermal Resistance Boyd 64M2128
HEAT SINK; Thermal Resistance:11.5°C/W; Packages Cooled:SIP; External Width - Metric:25.4mm; External Height - Metric:30.99mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Length:12.7mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11.5°C/W; Packages Cooled:SIP; External Width - Metric:25.4mm; External Height - Metric:30.99mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
HEATSINK W/TAB BLACK - 4-566010B03400G - Utmel Electronic Limited
Hong Kong, China
HEATSINK W/TAB BLACK
4-566010B03400G
HEATSINK W/TAB BLACK 4-566010B03400G
HEATSINK W/TAB BLACK

HEATSINK W/TAB BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS377-ND 64M2128 4-566010B03400G
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd HEATSINK W/TAB BLACK
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 11.5 °C / W 11.5 °C / W
Material Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details