Utmel Electronic Limited HEATSINK CPU 40.6MM SQ H=.525" 869-655-53AB

Description
HEATSINK CPU 40.6MM SQ H=.525"
Description
HEATSINK CPU 40.6MM SQ H=.525"

Suppliers

Company
Product
Description
Supplier Links
HEATSINK CPU 40.6MM SQ H=.525
Hong Kong, China
HEATSINK CPU 40.6MM SQ H=.525"
869-655-53AB
HEATSINK CPU 40.6MM SQ H=.525" 869-655-53AB
HEATSINK CPU 40.6MM SQ H=.525"

HEATSINK CPU 40.6MM SQ H=.525"

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Heat Sinks
Product Number 869-655-53AB
Product Name HEATSINK CPU 40.6MM SQ H=.525"
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 9033157 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details
Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details