Heat Sink TO-218 Aluminum 10.0W @ 50°C Board Level, Vertical
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:41.9mm; External Height - Metric:38mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | HS349-ND | 18M8163 | 4-529801B02500G |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Boyd | TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink |
| Device | Passive Heat Sink | ||
| Mounting | Holes; Socket | ||
| Thermal Resistance | 5 °C / W | 5 °C / W | |
| Material | Aluminum | Aluminum; Aluminium | Aluminum |