Boyd Heat Sinks 7020B-MTG

Description
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7020B-MTG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7020B-MTG-ND
Heat Sinks 7020B-MTG-ND
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level, Vertical

Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8223 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8223
Heat Sink; Thermal Resistance Boyd 18M8223
HEAT SINK; Thermal Resistance:8.7°C/W; Packages Cooled:TO-220; External Width - Metric:33mm; External Height - Metric:35.84mm; External Length - Metric:11.94mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.7°C/W; Packages Cooled:TO-220; External Width - Metric:33mm; External Height - Metric:35.84mm; External Length - Metric:11.94mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
HEATSINK TO-220 TAB FOLD 42.16MM - 4-7020B-MTG - Utmel Electronic Limited
Hong Kong, China
HEATSINK TO-220 TAB FOLD 42.16MM
4-7020B-MTG
HEATSINK TO-220 TAB FOLD 42.16MM 4-7020B-MTG
HEATSINK TO-220 TAB FOLD 42.16MM

HEATSINK TO-220 TAB FOLD 42.16MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 7020B-MTG-ND 18M8223 4-7020B-MTG
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd HEATSINK TO-220 TAB FOLD 42.16MM
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 8.7 °C / W 8.7 °C / W
Material Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235621 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 15 mm (0.5906 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details