Heat Sink TO-220 Aluminum 2.0W @ 30°C Board Level, Vertical
HEATSINK TO-220 TABS BLACK
HEAT SINK; Thermal Resistance:12.5°C/W;
| Heilind Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 6021BG | 6021BG-ND | 4-6021BG | 18M8206 |
| Product Name | STAMPED HEATSINK | Heat Sinks | HEATSINK TO-220 TABS BLACK | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |||
| Mounting | Holes; Socket | |||
| Thermal Resistance | 12.5 °C / W | 12.5 °C / W | ||
| Material | Aluminum | Aluminum | Aluminum; Aluminium |