Boyd Heat Sinks 501603B00000G

Description
Heat Sink TO-3 Aluminum 4.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 4.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS110-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS110-ND
Heat Sinks HS110-ND
Heat Sink TO-3 Aluminum 4.0W @ 30°C Board Level

Heat Sink TO-3 Aluminum 4.0W @ 30°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 89K7787 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
89K7787
Heat Sink; Thermal Resistance Boyd 89K7787
HEAT SINK; Thermal Resistance:7.8°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:32mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.8°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:32mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HEAT SINK TO-3 1.25
Hong Kong, China
HEAT SINK TO-3 1.25" COMPACT
4-501603B00000G
HEAT SINK TO-3 1.25" COMPACT 4-501603B00000G
HEAT SINK TO-3 1.25" COMPACT

HEAT SINK TO-3 1.25" COMPACT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS110-ND 89K7787 4-501603B00000G
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd HEAT SINK TO-3 1.25" COMPACT
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 7.8 °C / W 7.8 °C / W
Material Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 1263113 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 34 mm (1.36 inch)
W 34.5 mm (1.36 inch)
H 10 mm (0.3937 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details