Boyd Heat Sinks 593202B03500G

Description
Heat Sink TO-220 Aluminum 6.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS373-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS373-ND
Heat Sinks HS373-ND
Heat Sink TO-220 Aluminum 6.0W @ 60°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
HEATSINK TO-220 VERT MNT W/TABS - 4-593202B03500G - Utmel Electronic Limited
Hong Kong, China
HEATSINK TO-220 VERT MNT W/TABS
4-593202B03500G
HEATSINK TO-220 VERT MNT W/TABS 4-593202B03500G
HEATSINK TO-220 VERT MNT W/TABS

HEATSINK TO-220 VERT MNT W/TABS

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 45M6137 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6137
Heat Sink; Thermal Resistance Boyd 45M6137
HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:51mm; External Length - Metric:12.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:51mm; External Length - Metric:12.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS373-ND 4-593202B03500G 45M6137
Product Name Heat Sinks HEATSINK TO-220 VERT MNT W/TABS Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 10.4 °C / W 10.4 °C / W
Material Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235638 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
H 12 mm (0.4724 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details