Boyd Heat Sinks 551002B00000G

Description
Heat Sink TO-220 Aluminum 1.5W @ 20°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.5W @ 20°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS193-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS193-ND
Heat Sinks HS193-ND
Heat Sink TO-220 Aluminum 1.5W @ 20°C Board Level

Heat Sink TO-220 Aluminum 1.5W @ 20°C Board Level

Buy Now Datasheet
HEATSINK TO-220 1.45
Hong Kong, China
HEATSINK TO-220 1.45" HIGH
4-551002B00000G
HEATSINK TO-220 1.45" HIGH 4-551002B00000G
HEATSINK TO-220 1.45" HIGH

HEATSINK TO-220 1.45" HIGH

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 18M8184 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8184
Heat Sink; Thermal Resistance Boyd 18M8184
HEAT SINK; Thermal Resistance:12.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.6mm; External Height - Metric:19.99mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.6mm; External Height - Metric:19.99mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS193-ND 4-551002B00000G 18M8184
Product Name Heat Sinks HEATSINK TO-220 1.45" HIGH Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 12.4 °C / W 12.4 °C / W
Material Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details