Boyd Heat Sinks 531102B02500G

Description
Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS352-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS352-ND
Heat Sinks HS352-ND
Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical

Heat Sink TO-220 Aluminum 7.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
HEATSINK TO-220 W/PINS 1.5
Wilmington, MA, United States
HEATSINK TO-220 W/PINS 1.5" TALL
531102B02500G
HEATSINK TO-220 W/PINS 1.5" TALL 531102B02500G
HEATSINK TO-220 W/PINS 1.5" TALL

HEATSINK TO-220 W/PINS 1.5" TALL

Buy Now
Fans, Thermal Management - Thermal - Heat Sinks - 531102B02500G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
531102B02500G
Fans, Thermal Management - Thermal - Heat Sinks 531102B02500G
Win Source Part Number: 1196614-531102B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 1.500" (38.10mm) Standard Package: 500 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On and PC Pin Width: 1.375" (34.93mm) Power Dissipation @ Temperature Rise: 7.0W @ 70°C Thermal Resistance @ Forced Air Flow: 3.00°C/W @ 500 LFM Thermal Resistance @ Natural: 10.40°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 531102B02500G.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: 041632,HS352 Base Product Number: 531102 Fin Height: 0.500" (12.70mm)

Win Source Part Number: 1196614-531102B02500G
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level, Vertical
Package: Bulk
Length: 1.500" (38.10mm)
Standard Package: 500
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Bolt On and PC Pin
Width: 1.375" (34.93mm)
Power Dissipation @ Temperature Rise: 7.0W @ 70°C
Thermal Resistance @ Forced Air Flow: 3.00°C/W @ 500 LFM
Thermal Resistance @ Natural: 10.40°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 531102B02500G.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: 041632,HS352
Base Product Number: 531102
Fin Height: 0.500" (12.70mm)

Buy Now Datasheet
HEATSINK TO-220 W/PINS 1.5
Hong Kong, China
HEATSINK TO-220 W/PINS 1.5"TALL
4-531102B02500G
HEATSINK TO-220 W/PINS 1.5"TALL 4-531102B02500G
HEATSINK TO-220 W/PINS 1.5"TALL

HEATSINK TO-220 W/PINS 1.5"TALL

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 18M8178 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8178
Heat Sink; Thermal Resistance Boyd 18M8178
HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:12.7mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:12.7mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS352-ND 531102B02500G 531102B02500G 4-531102B02500G 18M8178
Product Name Heat Sinks HEATSINK TO-220 W/PINS 1.5" TALL Fans, Thermal Management - Thermal - Heat Sinks HEATSINK TO-220 W/PINS 1.5"TALL Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 10.4 °C / W 10.4 °C / W
Material Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 7500914 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 28 mm (1.09 inch)
W 27.8 mm (1.09 inch)
H 11.2 mm (0.4409 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers