Boyd Fans, Thermal Management- Thermal- Heat Sinks 573100D00000G

Description
Manufacturer: Aavid, Thermal Division of Boyd Corporation Category: Fans, Thermal Management- Thermal- Heat Sinks Series: 5731 Package: Bulk Product Status: Active Type: Top Mount Package Cooled: TO-252 (DPak) Attachment Method: SMD Pad Length: 0.315" (8.00mm) Shape: Rectangular, Fins
Request a Quote Datasheet
Description
Manufacturer: Aavid, Thermal Division of Boyd Corporation Category: Fans, Thermal Management- Thermal- Heat Sinks Series: 5731 Package: Bulk Product Status: Active Type: Top Mount Package Cooled: TO-252 (DPak) Attachment Method: SMD Pad Length: 0.315" (8.00mm) Shape: Rectangular, Fins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management- Thermal- Heat Sinks - 573100D00000G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management- Thermal- Heat Sinks
573100D00000G
Fans, Thermal Management- Thermal- Heat Sinks 573100D00000G
Manufacturer: Aavid, Thermal Division of Boyd Corporation Category: Fans, Thermal Management- Thermal- Heat Sinks Series: 5731 Package: Bulk Product Status: Active Type: Top Mount Package Cooled: TO-252 (DPak) Attachment Method: SMD Pad Length: 0.315" (8.00mm) Shape: Rectangular, Fins

Manufacturer: Aavid, Thermal Division of Boyd Corporation
Category: Fans, Thermal Management- Thermal- Heat Sinks
Series: 5731
Package: Bulk
Product Status: Active
Type: Top Mount
Package Cooled: TO-252 (DPak)
Attachment Method: SMD Pad
Length: 0.315" (8.00mm)
Shape: Rectangular, Fins

Buy Now Datasheet
Heat Sinks - HS407-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS407-ND
Heat Sinks HS407-ND
Heat Sink TO-252 (DPak) Aluminum 0.8W @ 30°C Top Mount

Heat Sink TO-252 (DPak) Aluminum 0.8W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 12N1843 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
12N1843
Heat Sink; Thermal Resistance Boyd 12N1843
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-252; External Width - Metric:22.86mm; External Height - Metric:10.16mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-252; External Width - Metric:22.86mm; External Height - Metric:10.16mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm - 4-573100D00000G - Utmel Electronic Limited
Hong Kong, China
AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm
4-573100D00000G
AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm 4-573100D00000G
AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm

AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number 573100D00000G HS407-ND 12N1843 4-573100D00000G
Product Name Fans, Thermal Management- Thermal- Heat Sinks Heat Sinks Heat Sink; Thermal Resistance Boyd AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm
Device Passive Heat Sink
Mounting SMD Pad
Thermal Resistance 15 °C / W 15 °C / W
Material Aluminum Copper; Copper Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033084 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 100 mm (3.94 inch)
H 15 mm (0.5906 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details