Boyd Heat Sinks 6022BG

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6022BG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6022BG-ND
Heat Sinks 6022BG-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 39M5068 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
39M5068
Heat Sink; Thermal Resistance Boyd 39M5068
HEAT SINK; Thermal Resistance:16.7°C/W; Packages Cooled:TO-220; External Width - Metric:22.23mm; External Height - Metric:30.73mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:16.7°C/W; Packages Cooled:TO-220; External Width - Metric:22.23mm; External Height - Metric:30.73mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm - 4-6022BG - Utmel Electronic Limited
Hong Kong, China
AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm
4-6022BG
AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm 4-6022BG
AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm

AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 6022BG-ND 39M5068 4-6022BG
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 16.7 °C / W 16.7 °C / W
Material Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 7500908 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 20 mm (0.7874 inch)
H 19.1 mm (0.7520 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details