Boyd Heat Sinks 530714B00000G

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS189-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS189-ND
Heat Sinks HS189-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 530714B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
530714B00000G
Thermal Management Heat Sinks & Extrusions 530714B00000G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8176 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8176
Heat Sink; Thermal Resistance Boyd 18M8176
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:18.03mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:18.03mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
HEATSINK TO-220 LIGHTWEIGHT .5
Hong Kong, China
HEATSINK TO-220 LIGHTWEIGHT .5"
4-530714B00000G
HEATSINK TO-220 LIGHTWEIGHT .5" 4-530714B00000G
HEATSINK TO-220 LIGHTWEIGHT .5"

HEATSINK TO-220 LIGHTWEIGHT .5"

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS189-ND 530714B00000G 18M8176 4-530714B00000G
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd HEATSINK TO-220 LIGHTWEIGHT .5"
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 20.3 °C / W 20.3 °C / W
Material Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 7898602 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers