Space savings twisted fin heat sink for vertical mounting TO-220 devices. Features staked on solderable mounting tabs for easy attachment to the PC board.
Heat Sink TO-220 Aluminum 1.0W @ 30°C Board Level, Vertical
Thermal Management Heat Sinks & Extrusions
HEAT SINK; Thermal Resistance:22°C/W; Packages Cooled:TO-220; External Width - Metric:22.2mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:22.2mmRoHS Compliant: Yes
HEATSINK TO-220 VERT MNT W/TABS
| Richardson RFPD | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 592502B03400G | HS372-ND | 592502B03400G | 10P9966 | 4-592502B03400G |
| Product Name | Board Level Heat Sink | Heat Sinks | Thermal Management Heat Sinks & Extrusions | Heat Sink; Thermal Resistance Boyd | HEATSINK TO-220 VERT MNT W/TABS |
| H | 31.75 mm (1.25 inch) | 31.75 mm (1.25 inch) | |||
| Mounting | PCB | Holes; Socket | |||
| Thermal Resistance | 22 °C / W | 22 °C / W | 22 °C / W | ||
| Device | Passive Heat Sink |