Boyd Heat Sinks 507102B00000G

Description
Heat Sink TO-220 Aluminum 4.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS113-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS113-ND
Heat Sinks HS113-ND
Heat Sink TO-220 Aluminum 4.0W @ 40°C Board Level

Heat Sink TO-220 Aluminum 4.0W @ 40°C Board Level

Buy Now Datasheet
AAV507102B00000 - 507102B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
AAV507102B00000
507102B00000G
AAV507102B00000 507102B00000G
AAV507102B00000

AAV507102B00000

Buy Now
Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount - 4-507102B00000G - Utmel Electronic Limited
Hong Kong, China
Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount
4-507102B00000G
Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount 4-507102B00000G
Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount

Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 05M3752 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
05M3752
Heat Sink; Thermal Resistance Boyd 05M3752
HEAT SINK; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:12.7mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:12.7mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS113-ND 507102B00000G 4-507102B00000G 05M3752
Product Name Heat Sinks AAV507102B00000 Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 15.6 °C / W 15.6 °C / W
Material Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 2473232 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 14 mm (0.5512 inch)
W 14 mm (0.5512 inch)
H 7 mm (0.2756 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers