Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length: 34", # of Mixing Blades: 2, Dual Blades Size: 4.0"
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | 15278 |
| Product Name | Series 91 Bung Mount & Air Sealed Mixer |
| Motor Power | 0.50 HP |