U.S. Plastic Corporation Series 15 Handheld Air Mixer 15276

Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft Rpm: 0-3000, Shaft Diameter:0.5", Shaft Length 12", # of Mixing Blades: 1, Single Blade Size: 4.0"
Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft Rpm: 0-3000, Shaft Diameter:0.5", Shaft Length 12", # of Mixing Blades: 1, Single Blade Size: 4.0"

Suppliers

Company
Product
Description
Supplier Links
Series 15 Handheld Air Mixer - 15276 - U.S. Plastic Corporation
Lima, OH, USA
Series 15 Handheld Air Mixer
15276
Series 15 Handheld Air Mixer 15276
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft Rpm: 0-3000, Shaft Diameter:0.5", Shaft Length 12", # of Mixing Blades: 1, Single Blade Size: 4.0"

Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft Rpm: 0-3000, Shaft Diameter:0.5", Shaft Length 12", # of Mixing Blades: 1, Single Blade Size: 4.0"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15276
Product Name Series 15 Handheld Air Mixer
Motor Power 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Explosion Proof
Media Type Liquids
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details