U.S. Plastic Corporation TOTEMASTER Mixers for IBC Tanks 15280

Description
Motor HP: 0.500, Motor Type: TEFC, Drive Type: Gear, Mixer Shaft RPM: 425, Shaft Diameter: 1.00", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10"
Description
Motor HP: 0.500, Motor Type: TEFC, Drive Type: Gear, Mixer Shaft RPM: 425, Shaft Diameter: 1.00", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10"

Suppliers

Company
Product
Description
Supplier Links
TOTEMASTER Mixers for IBC Tanks - 15280 - U.S. Plastic Corporation
Lima, OH, USA
TOTEMASTER Mixers for IBC Tanks
15280
TOTEMASTER Mixers for IBC Tanks 15280
Motor HP: 0.500, Motor Type: TEFC, Drive Type: Gear, Mixer Shaft RPM: 425, Shaft Diameter: 1.00", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10"

Motor HP: 0.500, Motor Type: TEFC, Drive Type: Gear, Mixer Shaft RPM: 425, Shaft Diameter: 1.00", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15280
Product Name TOTEMASTER Mixers for IBC Tanks
Motor Power 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Kneader Extruder -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Food or Beverage Processing; Plastic Processing
Additional Capabilities Extruder Feed
Capacity (volumetric) 0.9358 to 187 cubic feet (26.5 to 5300 liters)
View Details