U.S. Plastic Corporation Series 91 Bung Mount & Air Sealed Mixer 15277

Description
Motor HP: 1.00, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 34", # of Mixing Blades: 2, Dual Blade Size: 6.0"
Description
Motor HP: 1.00, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 34", # of Mixing Blades: 2, Dual Blade Size: 6.0"

Suppliers

Company
Product
Description
Supplier Links
Series 91 Bung Mount & Air Sealed Mixer - 15277 - U.S. Plastic Corporation
Lima, OH, USA
Series 91 Bung Mount & Air Sealed Mixer
15277
Series 91 Bung Mount & Air Sealed Mixer 15277
Motor HP: 1.00, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 34", # of Mixing Blades: 2, Dual Blade Size: 6.0"

Motor HP: 1.00, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 34", # of Mixing Blades: 2, Dual Blade Size: 6.0"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15277
Product Name Series 91 Bung Mount & Air Sealed Mixer
Motor Power 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1090 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 6000 to 26400 GPH (6309 to 27760 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details