U.S. Plastic Corporation TOTEMASTER Variable Speed Mixers for IBC Tanks 15246

Description
Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Direct, Mixer Shaft RPM: 0-1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"
Description
Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Direct, Mixer Shaft RPM: 0-1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"

Suppliers

Company
Product
Description
Supplier Links
TOTEMASTER Variable Speed Mixers for IBC Tanks - 15246 - U.S. Plastic Corporation
Lima, OH, USA
TOTEMASTER Variable Speed Mixers for IBC Tanks
15246
TOTEMASTER Variable Speed Mixers for IBC Tanks 15246
Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Direct, Mixer Shaft RPM: 0-1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"

Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Direct, Mixer Shaft RPM: 0-1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15246
Product Name TOTEMASTER Variable Speed Mixers for IBC Tanks
Features Variable
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Viscosity Double Helixx Mixer - DH-99 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Capacity (volumetric) 0.6684 to 2.01 cubic feet (18.93 to 56.78 liters)
Mixer Type Homogenizer; Planetary
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details