U.S. Plastic Corporation TOTEMASTER Variable Speed Mixers for IBC Tanks 15244

Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"
Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"

Suppliers

Company
Product
Description
Supplier Links
TOTEMASTER Variable Speed Mixers for IBC Tanks - 15244 - U.S. Plastic Corporation
Lima, OH, USA
TOTEMASTER Variable Speed Mixers for IBC Tanks
15244
TOTEMASTER Variable Speed Mixers for IBC Tanks 15244
Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"

Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15244
Product Name TOTEMASTER Variable Speed Mixers for IBC Tanks
Features Variable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details