U.S. Plastic Corporation TOTEMASTER Mixers for IBC Tanks 15279

Description
Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.0"
Description
Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.0"

Suppliers

Company
Product
Description
Supplier Links
TOTEMASTER Mixers for IBC Tanks - 15279 - U.S. Plastic Corporation
Lima, OH, USA
TOTEMASTER Mixers for IBC Tanks
15279
TOTEMASTER Mixers for IBC Tanks 15279
Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.0"

Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.0"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15279
Product Name TOTEMASTER Mixers for IBC Tanks
Motor Power 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
RAMx Portable, Heavy Duty Clamp Mount Mixers -  - ARDE Barinco, Inc.
Specs
Applications / Industry Food or Beverage Processing; Water / Wastewater Treatment
Viscosity Range 1 to 5000 cps
Capacity (volumetric) 6.68 to 668 cubic feet (189 to 18927 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details