U.S. Plastic Corporation TOTEMASTER Variable Speed Mixers for IBC Tanks 15248

Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0"
Description
Motor HP: 0.500, Motor Type: Air, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0"

Suppliers

Company
Product
Description
Supplier Links
TOTEMASTER Variable Speed Mixers for IBC Tanks - 15248 - U.S. Plastic Corporation
Lima, OH, USA
TOTEMASTER Variable Speed Mixers for IBC Tanks
15248
TOTEMASTER Variable Speed Mixers for IBC Tanks 15248
Motor HP: 0.500, Motor Type: Air, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0"

Motor HP: 0.500, Motor Type: Air, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Mixers
Product Number 15248
Product Name TOTEMASTER Variable Speed Mixers for IBC Tanks
Features Variable
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Three Roll Mill -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Explosion Proof (optional feature)
Additional Capabilities Milling
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details