Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 1", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0"
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | 15250 |
| Product Name | TOTEMASTER Variable Speed Mixers for IBC Tanks |
| Features | Variable |