Rochester Electronics Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 47
Product Name Notes
1.2A Synchronous Buck Regulator
1.5A Synchronous Buck Regulator 0.7V
2.5 MHz, 2.0 A Pulsed-Load Synchronous TinyBoost Regulator with Bypass Mode for GSM PA Supply
3.0A, 2.4MHz, Digitally Programmable TinyBuck Regulator
Adjustable Positive LDO Regulator, 1.24V Min, 6.32V Max, 0.18V Dropout, CMOS, PDSO5
Adjustable Positive LDO Regulator, 1.32V Min, 6.32V Max, 0.18V Dropout, CMOS, PDSO5
Adjustable Positive LDO Regulator, 1.32V Min, 6.425V Max, 0.075V Dropout, CMOS, PDSO5
Adjustable Positive LDO Regulator, 1.32V Min, 6.68V Max, 0.18V Dropout, CMOS, PDSO5
Adjustable Positive LDO Regulator, 1.32V Min, 6.7V Max, 0.2V Dropout, CMOS, PDSO5
Adjustable Positive LDO Regulator, 2V Min, 5V Max, 0.22V Dropout, CMOS, PDSO5
FAN2558 - LDO Regulator, 180 mA, Low Vout, with Power Good
FAN48000A - Power Factor Controller With Post Regulator, Voltage-mode, 268kHz Switching Freq-Max
FAN48617 - Switching Regulator
FAN48632 - 2.5 MHz, 2.0 A Pulsed-Load Synchronous TinyBoost Regulator with Bypass Mode for GSM PA Supply
FAN4868 - Switching Regulator
FAN49101 - Switching Regulator
FAN49103 - Buck-Boost Regulator, 2.5 A, 1.8 MHz, TinyPower I2C 3.3V
FAN53526 - Switching Regulator, Digitally Programmable Buck Regulator
FAN53555 - 5 A, 2.4 MHz, Digitally Programmable TinyBuck Regulator 0.85V
FAN53601 - Switching Regulator, Voltage-mode, 1A, 6600kHz Switching Freq-Max, PBGA6
FAN53740 - Synchronous Buck Regulator, 2.5 MHz
Fixed Positive LDO Regulator, 1.2V, CMOS, PBGA4
Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5
Fixed Positive LDO Regulator, 1.2V, CMOS
Fixed Positive LDO Regulator, 1.3V, 0.2V Dropout, CMOS, PBGA5
Fixed Positive LDO Regulator, 1.3V, CMOS, PDSO5
Fixed Positive LDO Regulator, 1.3V, CMOS, PDSO6
Fixed Positive LDO Regulator, 1.3V, CMOS
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO6
Fixed Positive LDO Regulator, 1.5V, CMOS
Fixed Positive LDO Regulator, 1.8V, 0.16V Dropout, CMOS, PDSO6
Fixed Positive LDO Regulator, 1.8V, BICMOS, PDSO6
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO5
Fixed Positive LDO Regulator, 1.8V, CMOS
Fixed Positive LDO Regulator, 1V, CMOS, PDSO5
Fixed Positive LDO Regulator, 1V, CMOS, PDSO6
Fixed Positive LDO Regulator, 1V, CMOS
Fixed Positive LDO Regulator, 2.5V, 0.075V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.14V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.16V Dropout, CMOS, PBGA4
Fixed Positive LDO Regulator, 2.5V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.6V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.7V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.7V, CMOS
Fixed Positive LDO Regulator, 2.85V, 0.075V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.85V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.8V, 0.075V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.8V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 2.8V, 0.2V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.3V, 0.075V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.3V, 0.14V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.3V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.5V, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.6V, CMOS, PDSO5
Fixed Positive LDO Regulator, 3.8V, CMOS, PDSO5
Fixed Positive LDO Regulator, 3V, 0.075V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3V, 0.14V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3V, 0.18V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator, 3V, 0.2V Dropout, CMOS, PDSO5
Fixed Positive LDO Regulator
Fixed/Adjustable Positive Standard Regulator
FSEM0265 - Switching Regulator
Switched Capacitor Regulator, 0.15A
Switched Capacitor Regulator, 0.25A
Switched Capacitor Regulator, 0.2A, 1300kHz Switching Freq-Max, CMOS
Switched Capacitor Regulator, 0.5A, 1700kHz Switching Freq-Max, PDSO10
Switching Regulator, 20kHz Switching Freq-Max
Switching Regulator, 5A, 3000kHz Switching Freq-Max, PBGA20
Switching Regulator, 70A, 1000kHz Switching Freq-Max, Hybrid
Switching Regulator, Current-mode, 0.6A, 6600kHz Switching Freq-Max
Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO5
Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO6
Switching Regulator, Current-mode, 1.25A, 6600kHz Switching Freq-Max
Switching Regulator, Current-mode, 1.5A, 3000kHz Switching Freq-Max, PBGA16
Switching Regulator, Current-mode, 1.6A, 6600kHz Switching Freq-Max, PBGA9
Switching Regulator, Current-mode, 1.8A, 1850kHz Switching Freq-Max
Switching Regulator, Current-mode, 11A, 72kHz Switching Freq-Max, PZIP6
Switching Regulator, Current-mode, 1A, 3000kHz Switching Freq-Max, PBGA9
Switching Regulator, Current-mode, 3.36A, 75.8kHz Switching Freq-Max
Switching Regulator, Current-mode, 3000kHz Switching Freq-Max, PBGA9
Switching Regulator, Current-mode, 32.8A, 330kHz Switching Freq-Max, PSSO5
Switching Regulator, Current-mode, 36A, 150kHz Switching Freq-Max
Switching Regulator, Current-mode, 3A, 6000kHz Switching Freq-Max, PBGA16
Switching Regulator, Digitally Programmable Buck Regulator
Switching Regulator, Smart Power Stage(Sps) Module
Switching Regulator, Voltage-mode, 0.5A, 3300kHz Switching Freq-Max, PBGA6
Switching Regulator, Voltage-mode, 0.5A, 430kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 0.6A, 6600kHz Switching Freq-Max, PBGA6
Switching Regulator, Voltage-mode, 0.7A, 100kHz Switching Freq-Max, PDIP8
Switching Regulator, Voltage-mode, 0.9A, 3500kHz Switching Freq-Max, PDSO6
Switching Regulator, Voltage-mode, 1.15A, 2000kHz Switching Freq-Max, PDSO6
Switching Regulator, Voltage-mode, 1.15A, 3300kHz Switching Freq-Max, PBGA6
Switching Regulator, Voltage-mode, 15A, 2200kHz Switching Freq-Max, Hybrid
Switching Regulator, Voltage-mode, 1A, 6600kHz Switching Freq-Max, PBGA6
Switching Regulator, Voltage-mode, 40A, 1400kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 5A, 2750kHz Switching Freq-Max, PBGA20
Switching Regulator, Voltage-mode, 5A, 2750kHz Switching Freq-Max
Switching Regulator
TINYPOWER I2C BUCK- BOOST REGULATOR
USB-Compliant Single Cell Li-Ion Switching Charger with USB-OTG Boost Regulator

<< Prev Next >>