Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871480-FAN48630BUC33
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Package: Bulk
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: FAN48630
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SWITCHING REGULATOR, CURRENT-MOD
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 871480-FAN48630BUC33X | FAN48630BUC33X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC33X | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-WLCSP (1.78x1.78) |