Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918901-FAN53525UC48X
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Package: Bulk
Package: 15-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: FAN53525
Categories: Integrated Circuits (ICs)
Case / Package: 15-WLCSP (2.02x1.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SWITCHING REG, VOLTAGE-MODE, 3A,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 918901-FAN53525UC48X | FAN53525UC48X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53525UC48X | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 15-WLCSP (2.02x1.31) |