Switched Capacitor Regulator, 0.5A, 1700kHz Switching Freq-Max, PDSO10
IC REG CHARG PUMP ADJ/1.5V 10MLP
IC REG CHG PUMP ADJ/1.2V 10MLP
Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 1.2V (1.5V) 1 Output 250mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 1.2V (1.5V) 1 Output 250mA 10-WFDFN Exposed Pad
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5632MPX | FAN5632MPX | FAN5632MPX | FAN5632MPX |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC10 | Other; 10-WFDFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |