IC REG LINEAR 2.7V 150MA SOT23-5 Product overview: FAN2503S27X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2503S27X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.7V, 0.18V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204040-FAN2503S27X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.18V @ 150mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management
Quantity per package: 3k pcs
IC REG LINEAR 2.7V 150MA SOT23-5
IC REG LINEAR 2.7V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-FAN2503S27X | FAN2503S27X | FAN2503S27X-ND | 204040-FAN2503S27X | FAN2503S27X | FAN2503S27X |
| Product Name | 2.7V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - FAN2503S27X | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23-5 | Other; TSOP5/6 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | ||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 6.5 volts | 6.5 volts | 6.5 volts |