onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN5307MP

Description
Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO6
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN5307MP - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO6

Switching Regulator, Current-mode, 0.7A, 1200kHz Switching Freq-Max, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN5307MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN5307MP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN5307MP
IC REG BUCK ADJ 0.3A SYNC 6MLP

IC REG BUCK ADJ 0.3A SYNC 6MLP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - FAN5307MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5307MP
Voltage Regulators - DC DC Switching Regulators FAN5307MP
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number FAN5307MP FAN5307MP FAN5307MP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; PDSO6
Life Cycle Stage Obsolete Active Active
Output Voltage 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers