Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-WDFN Exposed Pad
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015841-FAN5350MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.82V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Switching Regulator, Voltage-mode, 0.9A, 3500kHz Switching Freq-Max, PDSO6
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-WDFN Exposed Pad
Switching Voltage Regulators 3MHz 600mA DC/DC Buck Converter
IC REG BUCK 1.82V 600MA 6MLP
IC REG BUCK 1.82V 600MA 6MLP
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5350MPXTR-ND | 015841-FAN5350MPX | FAN5350MPX | FAN5350MPX | FAN5350MPX | FAN5350MPX | FAN5350MPX | FAN5350MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5350MPX | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-MLP (3x3) | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.82 volts | 1.82 volts | 1.82 to ? volts | 1.82 to ? volts | 1.82 volts |