Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - FAN2564UC12X FAN2564UC12X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918881-FAN2564UC12X Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93) Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (1.41x0.93) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918881-FAN2564UC12X Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93) Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (1.41x0.93) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2564UC12X - 918881-FAN2564UC12X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2564UC12X
918881-FAN2564UC12X
PMIC - PMIC - Voltage Regulators - Linear - FAN2564UC12X 918881-FAN2564UC12X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918881-FAN2564UC12X Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93) Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (1.41x0.93) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918881-FAN2564UC12X
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)
Package: Bulk
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (1.41x0.93)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN2564UC12X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2564UC12X
PMIC - Voltage Regulators - Linear FAN2564UC12X
IC REG LINEAR 1.2V 300MA 4WLCSP

IC REG LINEAR 1.2V 300MA 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 918881-FAN2564UC12X FAN2564UC12X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2564UC12X PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 4-WLCSP (1.41x0.93)
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24167RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL - 860308-ADP3334AR-REEL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers