IC REG LINEAR 1.3V 180MA 6MLP Product overview: FAN2558MP13X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558MP13X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.3V, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)
LDO Voltage Regulators 180ma Low Volt CMOS LDO
IC REG LINEAR 1.3V 180MA 6MLP
IC REG LINEAR 1.3V 180MA 6MLP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-FAN2558MP13X | FAN2558MP13X | FAN2558MP13XTR-ND | FAN2558MP13X | FAN2558MP13X | FAN2558MP13X |
| Product Name | 1.3V 180MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Bulk | Other; SOLCC6 | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 volts | |||
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | ||
| VIN | 5.5 volts | 5.5 volts |