Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UFBGA, WLCSP
Switching Regulator, Voltage-mode, 0.5A, 3300kHz Switching Freq-Max, PBGA6
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UFBGA, WLCSP
IC REG BUCK 3.3V 500MA 6WLCSP
IC REG BUCK 3.3V 500MA 6WLCSP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5362UC33XTR-ND | FAN5362UC33X | FAN5362UC33X | FAN5362UC33X | FAN5362UC33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; BGA6 | Other; 6-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |