2.5 MHz, 1 A, Fixed-Output Synchronous TinyBoost® Regulator, 3000-REEL Product overview: FAN48610BUC45X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MHz, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 MHz, 1 A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48610BUC45X can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 3000kHz Switching Freq-Max, PBGA9
Switching Regulator, Current-mode, 3000kHz Switching Freq-Max, PBGA9
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037666-FAN48610BUC4
Output Type: Fixed
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 4.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BOOST 4.5V 1A 9WLCSP
IC REG BOOST 4.5V 1A 9WLCSP
IC REG BOOST 4.5V 1A 9WLCSP
Switching Voltage Regulators 3MHZ 1A FIXED OUTPUT SYNCHRONOUSTINYBOOST
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN48610BUC45X | FAN48610BUC45X | FAN48610BUC45XOSTR-ND | 1037666-FAN48610BUC45X | FAN48610BUC45X | FAN48610BUC45X | FAN48610BUC45X | FAN48610BUC45X | FAN48610BUC45X |
| Product Name | 2.5 MHz 1 A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48610BUC45X | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Other; PBGA9 | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | |||||
| Life Cycle Stage | EOL/LTB | Maturity; Active | Active | Active | |||||
| Configuration / Function | Boost | Boost | Boost | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed |