Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037674-FAN49101AUC3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 1.8MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.4V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
FAN49101 - Switching Regulator
Buck-Boost Switching Regulator IC Positive Fixed 3.4V 1 Output 2A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.4V 1 Output 2A 20-UFBGA, WLCSP
IC REG BCK BST 3.4V 2A 20WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.4V 1 Output 2A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.4V 1 Output 2A 20-UFBGA, WLCSP
Switching Voltage Regulators 2A 1.8MHz Buck Boost Regulator
IC REG BUCK-BST 3.4V 2A 20WLCSP
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1037674-FAN49101AUC340X | FAN49101AUC340X | FAN49101AUC340XCT-ND | FAN49101AUC340X | FAN49101AUC340X | FAN49101AUC340X | FAN49101AUC340X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN49101AUC340X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck-Boost | Buck-Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 20-WLCSP | Other; UFBGA20 | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Life Cycle Stage | Maturity; Active | EOL/LTB | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |