Switching Regulator, 5A, 3000kHz Switching Freq-Max, PBGA20
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115407-FAN53540UCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Switching Voltage Regulators PT7 80V 3.9MOHM PQFN56
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK ADJ 5A 20WLCSP
IC REG BUCK ADJ 5A 20WLCSP
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53540UCX | 115407-FAN53540UCX | FAN53540UCX | FAN53540UCX | FAN53540UCX | FAN53540UCX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53540UCX | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; UFBGA20 | Other; 20-WLCSP | Other; 20-UFBGA, WLCSP | |||
| Life Cycle Stage | Obsolete | Declining; Not For New Designs | Removed; Obsolete | Removed | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |