Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037667-FAN48610UC50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Family Name: FAN48610
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WLCSP (1.21x1.21)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): PCA9410UK; PCA9410UKZ; PCA9410AUK;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
Switching Regulator, Current-mode, 1A, 3000kHz Switching Freq-Max, PBGA9
Switching Voltage Regulators 2.5 MHz, 1 A, Fixed-Output Synchronous TinyBoost Regulator Product overview: FAN48610UC50X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MHz, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 MHz, 1 A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48610UC50X can be used for catalog matching and distributor lookup.
IC REG BOOST 5V 1A 9WLCSP
IC REG BOOST 5V 1A 9WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A (Switch) 9-UFBGA, WLCSP
IC REG BOOST 5V 1A 9WLCSP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1037667-FAN48610UC50X | FAN48610UC50XTR-ND | FAN48610UC50X | 739-FAN48610UC50X | FAN48610UC50X | FAN48610UC50X | FAN48610UC50X | FAN48610UC50X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48610UC50X | Voltage Regulators - DC DC Switching Regulators | 2.5 MHz 1 A Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 9-WLCSP (1.21x1.21) | Other; 9-UFBGA, WLCSP | Other; WLCSP | Other; Reel | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |