Fixed Positive LDO Regulator, 1V, CMOS
Fixed Positive LDO Regulator, 1V, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)
IC REG LINEAR 1V 180MA 6MLP
LDO Voltage Regulators 180ma Low Volt CMOS LDO
IC REG LINEAR 1V 180MA 6MLP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN2558MP10X | FAN2558MP10XTR-ND | FAN2558MP10X | FAN2558MP10X | FAN2558MP10X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-VDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable, Power Good |