IC REG LINEAR 1.8V 180MA 6MLP Product overview: FAN2558MP18X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558MP18X can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)
Fixed Positive LDO Regulator, 1.8V, CMOS
IC REG LINEAR 1.8V 180MA 6MLP
IC REG LINEAR 1.8V 180MA 6MLP
LDO Voltage Regulators 180ma Low Volt CMOS LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-FAN2558MP18X | FAN2558MP18XTR-ND | FAN2558MP18X | FAN2558MP18X | FAN2558MP18X | FAN2558MP18X |
| Product Name | 1.8V 180MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Bulk | Other; 6-VDFN Exposed Pad | Other; SOLCC6 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | ||
| VIN | 5.5 volts | 5.5 volts |